Semtech Corp. Diodes - Zener - Single - 1N4975US 1N4975US

Description
Manufacturer: Semtech Corporation Win Source Part Number: 905685-1N4975US Operating Temperature Range: -55°C ~ 175°C Features: Zener Diode 51 V 5 W ±4.9% Surface Mount Package: Bulk Package: SQ-MELF Mounting: Surface Mount Family Name: 1N4975 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 905685-1N4975US Operating Temperature Range: -55°C ~ 175°C Features: Zener Diode 51 V 5 W ±4.9% Surface Mount Package: Bulk Package: SQ-MELF Mounting: Surface Mount Family Name: 1N4975 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4975US - 905685-1N4975US - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4975US
905685-1N4975US
Diodes - Zener - Single - 1N4975US 905685-1N4975US
Manufacturer: Semtech Corporation Win Source Part Number: 905685-1N4975US Operating Temperature Range: -55°C ~ 175°C Features: Zener Diode 51 V 5 W ±4.9% Surface Mount Package: Bulk Package: SQ-MELF Mounting: Surface Mount Family Name: 1N4975 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8541.10.0050

Manufacturer: Semtech Corporation
Win Source Part Number: 905685-1N4975US
Operating Temperature Range: -55°C ~ 175°C
Features: Zener Diode 51 V 5 W ±4.9% Surface Mount
Package: Bulk
Package: SQ-MELF
Mounting: Surface Mount
Family Name: 1N4975
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8541.10.0050

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4975US
Zener Diodes 1N4975US
Zener Diodes 51V ZENER 500W

Zener Diodes 51V ZENER 500W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 905685-1N4975US 1N4975US
Product Name Diodes - Zener - Single - 1N4975US Zener Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4486 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Dual Zener diodes - BZB84-B13,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers