Semtech Corp. Diodes - Zener - Single - 1N4963US 1N4963US

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1121847-1N4963US Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 16V Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: SQ-MELF Impedance (Maximum) (Zzt): 3.5 Ohms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 Maximum Power: 5W Current - Reverse Leakage at Vr: 5μA at 12.2V
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1121847-1N4963US Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 16V Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: SQ-MELF Impedance (Maximum) (Zzt): 3.5 Ohms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 Maximum Power: 5W Current - Reverse Leakage at Vr: 5μA at 12.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4963US - 1121847-1N4963US - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4963US
1121847-1N4963US
Diodes - Zener - Single - 1N4963US 1121847-1N4963US
Manufacturer: Semtech Corporation Win Source Part Number: 1121847-1N4963US Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 16V Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: SQ-MELF Impedance (Maximum) (Zzt): 3.5 Ohms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 Maximum Power: 5W Current - Reverse Leakage at Vr: 5μA at 12.2V

Manufacturer: Semtech Corporation
Win Source Part Number: 1121847-1N4963US
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 16V
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: SQ-MELF
Impedance (Maximum) (Zzt): 3.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
Maximum Power: 5W
Current - Reverse Leakage at Vr: 5μA at 12.2V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N4963US
Zener Diodes 1N4963US
Zener Diodes 16V ZENER 500W

Zener Diodes 16V ZENER 500W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1121847-1N4963US 1N4963US
Product Name Diodes - Zener - Single - 1N4963US Zener Diodes
VZ 16 volts
Unlock Full Specs
to access all available technical data