Manufacturer: Semtech Corporation
Win Source Part Number: 1121846-1N4962
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.semtech.com
Manufacturer Package: Axial
Impedance (Maximum) (Zzt): 3.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Maximum Power: 5W
Current - Reverse Leakage at Vr: 5μA at 11.4V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1121846-1N4962 | 1N4962 |
| Product Name | Diodes - Zener - Single - 1N4962 | Zener Diodes |
| VZ | 15 volts |