Semtech Corp. Diodes - Zener - Single - 1N4480US 1N4480US

Description
Manufacturer: Semtech Corporation Win Source Part Number: 760960-1N4480US Series: * Family Name: 1N4480 Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): ZM2C43; DL4755-TPDL4755A-TP; ; Introduction Date: April 09, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 760960-1N4480US Series: * Family Name: 1N4480 Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): ZM2C43; DL4755-TPDL4755A-TP; ; Introduction Date: April 09, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4480US - 760960-1N4480US - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4480US
760960-1N4480US
Diodes - Zener - Single - 1N4480US 760960-1N4480US
Manufacturer: Semtech Corporation Win Source Part Number: 760960-1N4480US Series: * Family Name: 1N4480 Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): ZM2C43; DL4755-TPDL4755A-TP; ; Introduction Date: April 09, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 760960-1N4480US
Series: *
Family Name: 1N4480
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): ZM2C43; DL4755-TPDL4755A-TP; ;
Introduction Date: April 09, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4480US
Zener Diodes 1N4480US
Zener Diodes 43V ZENER 1.5W

Zener Diodes 43V ZENER 1.5W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 760960-1N4480US 1N4480US
Product Name Diodes - Zener - Single - 1N4480US Zener Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 2441982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package X3-DFN0603-2
Pin Count 3
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C47,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
6 suppliers