Manufacturer: Semtech Corporation
Win Source Part Number: 905666-1N4476US
Operating Temperature Range: -55°C ~ 175°C
Features: Zener Diode 30 V 1.5 W ±5% Surface Mount
Package: SQ-MELF
Package: Bulk
Mounting: Surface Mount
Family Name: 1N4476
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8541.10.0050
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 905666-1N4476US | 1N4476US |
| Product Name | Diodes - Zener - Single - 1N4476US | Zener Diodes |
| Tj | -55 to 175 C (-67 to 347 F) |