Manufacturer: Semtech Corporation
Win Source Part Number: 1121741-1N4247
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A (DC)
Reverse Recovery Time (trr): 2μs
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Manufacturer Homepage: www.pwrx.com
Manufacturer Package: Axial
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 1μA at 600V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1121741-1N4247 | 1N4247 |
| Product Name | Diodes, Rectifiers - Single - 1N4247 | Rectifiers |
| Diode Type | Standard |