Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ZENER DIODES
SEMITEC USA CORP.
ZM4759A -- DIODES
Semitec USA Corp.
Diodes
ZM4759A
Description
Independent Type 1W 62V LL-41 Zener Diodes ROHS
ODG (Origin Data Global)
Done
Description
Independent Type 1W 62V LL-41 Zener Diodes ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Diodes
ZM4759A
Diodes
ZM4759A
Independent Type 1W 62V LL-41 Zener Diodes ROHS
Independent Type 1W 62V LL-41 Zener Diodes ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Zener Diodes
Product Number
ZM4759A
Product Name
Diodes
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
ZENER DIODE
1N5361B
Specs
Life Cycle Stage
Obsolete
Package
T-18, Axial
RoHS Compliant
RoHS
View Details
Nexperia B.V.
Voltage regulator diodes
1N4733A,113
Specs
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
View Details
6
suppliers
RS Components, Ltd.
Zener Diodes
1220192
Specs
Package
Powerdi 123
Pin Count
2
RoHS Compliant
RoHS
View Details
Micross Components, Inc.
Voltage Regulator diode (Zener diode)
HR1N4462US
Specs
I
R
1 mA
View Details