Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
SEMITEC USA CORP.
MMBT3906(2A) -- TRANSISTORS
Semitec USA Corp.
Transistors
MMBT3906(2A)
Description
TO-236 Bipolar (BJT) ROHS
ODG (Origin Data Global)
Done
Description
TO-236 Bipolar (BJT) ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Transistors
MMBT3906(2A)
Transistors
MMBT3906(2A)
TO-236 Bipolar (BJT) ROHS
TO-236 Bipolar (BJT) ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Transistors
Product Number
MMBT3906(2A)
Product Name
Transistors
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
LM5109BMA/NOP
Specs
Transistor Type
MOSFET
Package Type
SOIC8
View Details
Nexperia B.V.
80 V, 1 A NPN medium power transistors
BC56-16PAST-QX
Specs
Package Type
SOT1061D SOT1061D
View Details
2
suppliers
Infineon Technologies AG
FET, MOSFET Arrays
94-3449
Specs
Package Type
"8-SOIC (0.154"", 3.90mm Width)"
View Details
2
suppliers
Fuji Electric Corp. of America
N-Channel 3.5A 900V 5.5ohm MOSFET Transistor
2SK2769-01MR
Specs
Transistor Type
MOSFET
View Details