The GP3T072A120H is a 1200V silicon carbide MOSFET in a TO-247-4L package, designed for high-efficiency switching applications such as solar inverters, EV charging stations, and motor drives. It has a continuous drain current of 31 A at 25°C case temperature and an on-resistance of 71 mΩ at 25°C. The device supports a maximum junction temperature of 175°C, with a thermal resistance from junction to case of 0.81 to 1.02 °C/W. It is avalanche rated to 160 mJ and has a body diode with a reverse recovery time of 8 ns. The gate-source voltage range is -4.5 V to +18 V. The package dimensions are 23.30 mm to 23.60 mm in length, 15.75 mm to 16.13 mm in width, and 4.83 mm to 5.21 mm in height. The part is RoHS compliant.
GEN3 1200V 72M SIC MOSFET TO-247
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1560-GP3T072A120H-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |