The GP3T040A120U is a 1200 V silicon carbide MOSFET in a TO-247-3L package, designed for high-efficiency switching applications such as solar inverters, EV charging stations, and motor drives. It has a continuous drain current of 62 A at 25°C and 44 A at 100°C, with a maximum junction temperature of 175°C. The device features a drain-source on-resistance of 38 mΩ at 25°C and 63 mΩ at 175°C, and is rated for a single pulse avalanche energy of 330 mJ. Thermal resistance from junction to case is 0.49 to 0.61 °C/W, and junction-to-ambient thermal resistance is 40.0 °C/W. The part is RoHS compliant and has been tested to voltages exceeding 1400 V. Physical dimensions are defined for the TO-247-3L package with a body width of 15.49 to 16.26 mm and height of 19.81 to 20.32 mm.
GEN3 1200V 40M SIC MOSFET TO-247
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1560-GP3T040A120U-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |