The GP3T017A120H is a 1200V silicon carbide MOSFET in a TO-247-4L package, designed for high-efficiency switching applications such as solar inverters, EV charging stations, and motor drives. It has a continuous drain current of 120 A at 25℃ and 86 A at 100℃, with a drain-source on-resistance of 15 mΩ at 25℃ rising to 27 mΩ at 175℃. The device supports a maximum junction temperature of 175℃ and is rated for 700 mJ single-pulse avalanche energy. Thermal resistance from junction to case is 0.28-0.35 °C/W. It features a driver source pin for improved gate control and is RoHS compliant. Physical dimensions are defined per TO-247-4L standard with a body length of 17.31-17.82 mm and a width of 15.75-16.13 mm.
GEN3 1200V 17M SIC MOSFET TO-247
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1560-GP3T017A120H-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |