The GP3T016A120H is a 1200V silicon carbide MOSFET in a TO-247-4L package, designed for high-efficiency power conversion in applications such as solar inverters, EV charging stations, and motor drives. It has a continuous drain current of 132 A at 25°C case temperature and a drain-source on-resistance of 16 mΩ at 25°C. The device features a driver source pin for improved gate drive performance, a rugged body diode, and is rated for a maximum junction temperature of 175°C. It is avalanche-tested to 800 mJ and meets RoHS compliance. Thermal resistance from junction to case is 0.26-0.31°C/W, and the package dimensions are specified to ISO TO-247-4L standards.
GEN3 1200V, 16M SIC MOSFET, TO-2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1560-GP3T016A120H-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |