SemiQ Inc. 650V 20A Diode and Rectifier GP2D020A065B

Description
DIODE SIL CARB 650V 20A TO247-2 Product overview: GP2D020A065B from SemiQ is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP2D020A065B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SIL CARB 650V 20A TO247-2 Product overview: GP2D020A065B from SemiQ is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP2D020A065B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650V 20A Diode and Rectifier - 280-GP2D020A065B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 20A Diode and Rectifier
280-GP2D020A065B
650V 20A Diode and Rectifier 280-GP2D020A065B
DIODE SIL CARB 650V 20A TO247-2 Product overview: GP2D020A065B from SemiQ is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP2D020A065B can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 20A TO247-2 Product overview: GP2D020A065B from SemiQ is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP2D020A065B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - GP2D020A065B - 919656-GP2D020A065B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GP2D020A065B
919656-GP2D020A065B
Diodes, Rectifiers - Single - GP2D020A065B 919656-GP2D020A065B
Manufacturer: SemiQ Win Source Part Number: 919656-GP2D020A065B Series: Amp+™ Features: Diode Silicon Carbide Schottky 650 V 20A Through Hole TO-247-2 Speed: No Recovery Time > 500mA (Io) Package: Tube Package: TO-247-2 Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-247-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 30 REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: SemiQ
Win Source Part Number: 919656-GP2D020A065B
Series: Amp+™
Features: Diode Silicon Carbide Schottky 650 V 20A Through Hole TO-247-2
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Package: TO-247-2
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-247-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 30
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GP2D020A065B
Discrete Semiconductor Products - Diodes - Rectifiers GP2D020A065B
DIODE SIL CARB 650V 20A TO247-2

DIODE SIL CARB 650V 20A TO247-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-GP2D020A065B 919656-GP2D020A065B GP2D020A065B
Product Name 650V 20A Diode and Rectifier Diodes, Rectifiers - Single - GP2D020A065B Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247; TO-247-2 TO-247
Unlock Full Specs
to access all available technical data