Manufacturer: SemiQ
Win Source Part Number: 919655-GP2D008A065A
Features: Diode Silicon Carbide Schottky 650 V 8A Through Hole TO-220-2
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-220-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE SIL CARB 650V 8A TO220-2
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 919655-GP2D008A065A | GP2D008A065A |
| Product Name | Diodes, Rectifiers - Single - GP2D008A065A | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220-2 |