GCMX080A120B2T1P is a 1200V SiC six-pack module designed for high-efficiency power conversion in applications such as AC/DC converters, PFC boost converters, battery chargers, energy storage systems, and motor drives. It features press-fit terminals, a split DC negative terminal, and direct heatsink mounting with an isolated package. The module measures 40 g in weight and has a case size compatible with M4-0.7 screw mounting at 2.00-2.3 N·m torque and PCB press-fit holes of 0.99-1.09 mm diameter. It has a maximum junction temperature of 175°C, a drain-source on-resistance of 82 mΩ at 25°C, and a continuous drain current of 29 A at 25°C case temperature. Thermal resistance from junction to case is 1.26-1.46°C/W, and the isolation voltage is 3000 V. The part complies with RoHS directive 2011/65/EC.
1200V 80 SIC MOSFET SIX-PACK MOD
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1560-GCMX080A120B2T1P-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | Module |