SemiQ Inc. FET, MOSFET Arrays GCMX034B120B2T1P

Description
GEN3 1200V 34M SIC MOSFET SIX-PA
Request a Quote
Description
GEN3 1200V 34M SIC MOSFET SIX-PA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

GCMX034B120B2T1P is a 1200V silicon carbide (SiC) six-pack MOSFET module designed for high-efficiency power conversion in applications such as photovoltaic inverters, battery chargers, and DC-DC converters. The module features press-fit terminal connections, split DC negative terminals, and a Kelvin gate configuration for stable switching. It has a continuous drain current rating of 30 A at 25°C and 65°C, with a maximum junction temperature of 175°C. The drain-source on-resistance is 34 mΩ at 25°C and 20 A gate-source voltage. Thermal resistance from junction to case is 0.80-0.94 °C/W, and isolation voltage is 3000 V RMS. The package weighs 40 g and supports direct mounting to a heatsink. The module meets ROHS3 compliance.

Datasheet Summary
Powered by GS/AI

GCMX034B120B2T1P is a 1200V silicon carbide (SiC) six-pack MOSFET module designed for high-efficiency power conversion in applications such as photovoltaic inverters, battery chargers, and DC-DC converters. The module features press-fit terminal connections, split DC negative terminals, and a Kelvin gate configuration for stable switching. It has a continuous drain current rating of 30 A at 25°C and 65°C, with a maximum junction temperature of 175°C. The drain-source on-resistance is 34 mΩ at 25°C and 20 A gate-source voltage. Thermal resistance from junction to case is 0.80-0.94 °C/W, and isolation voltage is 3000 V RMS. The package weighs 40 g and supports direct mounting to a heatsink. The module meets ROHS3 compliance.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 1560-GCMX034B120B2T1P-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1560-GCMX034B120B2T1P-ND
FET, MOSFET Arrays 1560-GCMX034B120B2T1P-ND
GEN3 1200V 34M SIC MOSFET SIX-PA

GEN3 1200V 34M SIC MOSFET SIX-PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1560-GCMX034B120B2T1P-ND
Product Name FET, MOSFET Arrays
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
7 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16HVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Single IGBTs - AIKB20N60CTATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Igbt Module, 2.6V, 15A; Continuous Collector Current Fuji Electric - 56P5496 - Newark, An Avnet Company
Specs
Transistor Type IGBT
Package Type TO-3
View Details