GCMX020A120B2T1P is a 1200V silicon carbide six-pack MOSFET module designed for high-speed switching applications such as AC/DC converters, PFC boost converters, battery chargers, energy storage systems, and motor drives. The module features press-fit terminal connections, split DC negative terminals, and a Kelvin reference for stable operation. It is housed in a B2 package and weighs 40 grams. The device has a maximum continuous drain current of 30 A at 25°C and a drain-source on-resistance of 19.5 mΩ at 25°C. The junction-to-case thermal resistance is 0.51-0.57°C/W, and the case temperature rating extends to 150°C. The module is RoHS compliant and rated for 3000 V isolation voltage. Junction temperature operates from -40°C to 175°C.
1200V 20 SIC MOSFET SIX-PACK MOD
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1560-GCMX020A120B2T1P-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | Module |