SemiQ Inc. FET, MOSFET Arrays GCMX010A120B2B1P

Description
MOSFET 2N-CH 1200V 214A
Request a Quote
Description
MOSFET 2N-CH 1200V 214A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GCMX010A120B2B1P is a 1200V silicon carbide half-bridge module designed for high-efficiency switching in applications such as photovoltaic inverters, battery chargers, and DC-DC converters. It features press-fit terminals, a Kelvin source connection for stable gate drive, and direct heatsink mounting in an isolated B2 package measuring 58.5 mm x 40.7 mm x 11.5 mm. The device has a continuous drain current of 214 A at 25°C case temperature and a drain-source on-resistance of 8.6 mΩ at 20 V gate voltage and 50 A drain current. Thermal resistance from junction to case is 0.18°C/W, and the maximum junction temperature is 175°C. The module includes an integrated NTC thermistor with 5 kΩ resistance at 25°C and meets RoHS Directive 2011/65/EC. All components are tested to above 1350V.

Datasheet Summary
Powered by GS/AI

The GCMX010A120B2B1P is a 1200V silicon carbide half-bridge module designed for high-efficiency switching in applications such as photovoltaic inverters, battery chargers, and DC-DC converters. It features press-fit terminals, a Kelvin source connection for stable gate drive, and direct heatsink mounting in an isolated B2 package measuring 58.5 mm x 40.7 mm x 11.5 mm. The device has a continuous drain current of 214 A at 25°C case temperature and a drain-source on-resistance of 8.6 mΩ at 20 V gate voltage and 50 A drain current. Thermal resistance from junction to case is 0.18°C/W, and the maximum junction temperature is 175°C. The module includes an integrated NTC thermistor with 5 kΩ resistance at 25°C and meets RoHS Directive 2011/65/EC. All components are tested to above 1350V.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 1560-GCMX010A120B2B1P-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1560-GCMX010A120B2B1P-ND
FET, MOSFET Arrays 1560-GCMX010A120B2B1P-ND
MOSFET 2N-CH 1200V 214A

MOSFET 2N-CH 1200V 214A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1560-GCMX010A120B2B1P-ND
Product Name FET, MOSFET Arrays
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
1150A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers