The GCMS1P4B120S4B1 is a 1200V silicon carbide half-bridge module designed for high-efficiency power conversion in motor drives, EV systems, and UPS applications. It features a 62mm x 152mm industry-standard footprint with direct heatsink mounting and an isolated package. The module integrates SiC MOSFETs with a 1.4 mΩ on-resistance and freewheeling SiC Schottky diodes featuring zero reverse recovery. It is rated for a continuous drain current of 813 A at T_C=25°C and operates with a maximum junction temperature of 175°C. Thermal resistance from junction to case is 0.081°C/W for the MOSFET and 0.085°C/W for the diode. The device includes a Kelvin source connection for stable switching and an integrated NTC thermistor for temperature monitoring. It meets RoHS3 (EU Directive 2015/863) compliance.
GEN3 1200V 1.4M SIC MOSFET & SBD
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1560-GCMS1P4B120S4B1-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | Module |