The GCMS008C120S1-E1 is a 1200V SiC copack power module integrating a SiC MOSFET and a freewheeling SiC Schottky barrier diode in a SOT-227 package, designed for high-efficiency switching in applications such as photovoltaic inverters and server power supplies. It has a continuous drain current rating of 189 A at 25°C and 135 A at 100°C case temperature. The MOSFET exhibits a drain-source on-resistance of 8.4 mΩ at 25°C and 14.0 mΩ at 175°C. The module features a Kelvin source for stable gate drive, an isolated backplate for direct heatsink mounting, and is rated for 800 mJ single-pulse avalanche energy. Thermal resistance from junction to case is 0.23-0.28°C/W for the MOSFET and 0.23-0.29°C/W for the diode. The part is qualified to JEDEC Standard JESD22-A104 Condition G and complies with RoHS2 Directive 2011/65/EC.
GEN3 1200V 8M SIC MOSFET & SBD
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1560-GCMS008C120S1-E1-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |