SemiNex Corporation 1470nm XCM Module laser diode XCMDF-101

Description
The XCM module structure can offer superior output power. Using detachable fiber and Thermistor and PD in the package.
Description
The XCM module structure can offer superior output power. Using detachable fiber and Thermistor and PD in the package.

Suppliers

Company
Product
Description
Supplier Links
1470nm XCM Module laser diode - XCMDF-101 - SemiNex Corporation
Danvers, MA, United States
1470nm XCM Module laser diode
XCMDF-101
1470nm XCM Module laser diode XCMDF-101
The XCM module structure can offer superior output power. Using detachable fiber and Thermistor and PD in the package.

The XCM module structure can offer superior output power. Using detachable fiber and Thermistor and PD in the package.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number XCMDF-101
Product Name 1470nm XCM Module laser diode
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1470 nm (14700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 200000 milliwatts
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-150G-830 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
CW laser diodes (CWLD) - L8763-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 798 to 810 nm (7980 to 8100 Å)
Operating Voltage 2 volts
View Details