SemiNex Corporation 1550nm Triple Junction TO56 laser diode TO56x-265

Description
TO56 laser diodes offer significant advantages for Time-of-Flight (ToF) applications in the automotive industry, including high precision, compactness, energy efficiency, and robustness. These benefits align with the critical requirements of advanced driver-assistance systems (ADAS), autonomous vehicles, and other automotive technologies that rely on accurate and reliable real-time data to enhance vehicle safety, efficiency, and performance.
Description
TO56 laser diodes offer significant advantages for Time-of-Flight (ToF) applications in the automotive industry, including high precision, compactness, energy efficiency, and robustness. These benefits align with the critical requirements of advanced driver-assistance systems (ADAS), autonomous vehicles, and other automotive technologies that rely on accurate and reliable real-time data to enhance vehicle safety, efficiency, and performance.

Suppliers

Company
Product
Description
Supplier Links
1550nm Triple Junction TO56 laser diode - TO56x-265 - SemiNex Corporation
Danvers, MA, United States
1550nm Triple Junction TO56 laser diode
TO56x-265
1550nm Triple Junction TO56 laser diode TO56x-265
TO56 laser diodes offer significant advantages for Time-of-Flight (ToF) applications in the automotive industry, including high precision, compactness, energy efficiency, and robustness. These benefits align with the critical requirements of advanced driver-assistance systems (ADAS), autonomous vehicles, and other automotive technologies that rely on accurate and reliable real-time data to enhance vehicle safety, efficiency, and performance.

TO56 laser diodes offer significant advantages for Time-of-Flight (ToF) applications in the automotive industry, including high precision, compactness, energy efficiency, and robustness. These benefits align with the critical requirements of advanced driver-assistance systems (ADAS), autonomous vehicles, and other automotive technologies that rely on accurate and reliable real-time data to enhance vehicle safety, efficiency, and performance.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number TO56x-265
Product Name 1550nm Triple Junction TO56 laser diode
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 1550 nm (15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Cross Laser Diode Modules: UCL Series - UCL5-3.5G-670-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 670 nm (6700 Å)
View Details
Pulsed laser diodes (PLD) - L11854-307-05 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 895 to 915 nm (8950 to 9150 Å)
View Details