SemiNex Corporation 1470nm Multi Chip Module 4CM-404

Description
Medical - Professional / 1470nm Multi Chip Module
Description
Medical - Professional / 1470nm Multi Chip Module

Suppliers

Company
Product
Description
Supplier Links
1470nm Multi Chip Module - 4CM-404 - SemiNex Corporation
Danvers, MA, United States
1470nm Multi Chip Module
4CM-404
1470nm Multi Chip Module 4CM-404
Medical - Professional / 1470nm Multi Chip Module

Medical - Professional / 1470nm Multi Chip Module

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Lasers
Product Number 4CM-404
Product Name 1470nm Multi Chip Module
Laser Type Laser Diodes
Laser Output Continuous
Wavelength Range 1470 nm (14700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Benchtop Laser Systems -  - World Star Tech
Specs
Laser Type Laser Diodes
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
Pulsed laser diodes (PLD) - L11649-120-04 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 860 to 880 nm (8600 to 8800 Å)
View Details