Semikron, Inc. Dual Igbt Driver, Pcb-40; No. Of Channels Semikron SKYPER 32 R

Description
DUAL IGBT DRIVER, PCB-40; No. of Channels:-; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:40Pins; IC Case / Package:PCB; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14.4V; Input Delay:1.1µs RoHS Compliant: Yes
Datasheet
Description
DUAL IGBT DRIVER, PCB-40; No. of Channels:-; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:40Pins; IC Case / Package:PCB; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14.4V; Input Delay:1.1µs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Igbt Driver, Pcb-40; No. Of Channels Semikron - 24M7482 - Newark, An Avnet Company
Chicago, IL, United States
Dual Igbt Driver, Pcb-40; No. Of Channels Semikron
24M7482
Dual Igbt Driver, Pcb-40; No. Of Channels Semikron 24M7482
DUAL IGBT DRIVER, PCB-40; No. of Channels:-; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:40Pins; IC Case / Package:PCB; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14.4V; Input Delay:1.1µs RoHS Compliant: Yes

DUAL IGBT DRIVER, PCB-40; No. of Channels:-; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:40Pins; IC Case / Package:PCB; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14.4V; Input Delay:1.1µs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 24M7482
Product Name Dual Igbt Driver, Pcb-40; No. Of Channels Semikron
Supply Voltage 14.4 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330M-B00233-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
Power Distribution Switches, Load Drivers - A6B259KLWTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details