Semikron, Inc. Driver, Igbt, Half Bridge, Module; No. Of Channels Semikron SKYPER 32 PRO R

Description
DRIVER, IGBT, HALF BRIDGE, MODULE; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT; No. of Pins:60Pins; IC Case / Package:Module; Input Type:-; Source Current:-; Sink Current:-; Input Delay:1.2µs RoHS Compliant: Yes
Datasheet
Description
DRIVER, IGBT, HALF BRIDGE, MODULE; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT; No. of Pins:60Pins; IC Case / Package:Module; Input Type:-; Source Current:-; Sink Current:-; Input Delay:1.2µs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver, Igbt, Half Bridge, Module; No. Of Channels Semikron - 73P5206 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Igbt, Half Bridge, Module; No. Of Channels Semikron
73P5206
Driver, Igbt, Half Bridge, Module; No. Of Channels Semikron 73P5206
DRIVER, IGBT, HALF BRIDGE, MODULE; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT; No. of Pins:60Pins; IC Case / Package:Module; Input Type:-; Source Current:-; Sink Current:-; Input Delay:1.2µs RoHS Compliant: Yes

DRIVER, IGBT, HALF BRIDGE, MODULE; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT; No. of Pins:60Pins; IC Case / Package:Module; Input Type:-; Source Current:-; Sink Current:-; Input Delay:1.2µs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 73P5206
Product Name Driver, Igbt, Half Bridge, Module; No. Of Channels Semikron
Propagation Delay 1200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351QDBG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details
 - 74ALVC244BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details