Semikron, Inc. Scr Thyristor, 55A, 1.6Kv, B 5; Scr Module Type Semikron SKT55-16E

Description
SCR THYRISTOR, 55A, 1.6KV, B 5; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:47A; On State RMS Current:46A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes
Description
SCR THYRISTOR, 55A, 1.6KV, B 5; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:47A; On State RMS Current:46A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 55A, 1.6Kv, B 5; Scr Module Type Semikron - 17M1820 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 55A, 1.6Kv, B 5; Scr Module Type Semikron
17M1820
Scr Thyristor, 55A, 1.6Kv, B 5; Scr Module Type Semikron 17M1820
SCR THYRISTOR, 55A, 1.6KV, B 5; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:47A; On State RMS Current:46A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 55A, 1.6KV, B 5; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:47A; On State RMS Current:46A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 17M1820
Product Name Scr Thyristor, 55A, 1.6Kv, B 5; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details