Semikron, Inc. Scr Thyristor, 1Ka, 1.6Kv, B 14; Scr Module Type Semikron SKT1000/16E

Description
SCR THYRISTOR, 1KA, 1.6KV, B 14; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:250mA; Average Forward Current:1kA; On State RMS Current:2.3kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
SCR THYRISTOR, 1KA, 1.6KV, B 14; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:250mA; Average Forward Current:1kA; On State RMS Current:2.3kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 1Ka, 1.6Kv, B 14; Scr Module Type Semikron - 88K1237 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1Ka, 1.6Kv, B 14; Scr Module Type Semikron
88K1237
Scr Thyristor, 1Ka, 1.6Kv, B 14; Scr Module Type Semikron 88K1237
SCR THYRISTOR, 1KA, 1.6KV, B 14; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:250mA; Average Forward Current:1kA; On State RMS Current:2.3kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

SCR THYRISTOR, 1KA, 1.6KV, B 14; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:250mA; Average Forward Current:1kA; On State RMS Current:2.3kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 88K1237
Product Name Scr Thyristor, 1Ka, 1.6Kv, B 14; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B521SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD430N22KOFHPSA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2200 volts
View Details