Semikron, Inc. Scr Thyristor, 80A, 1.6Kv, B 5; Scr Module Type Semikron SKT 80/16 E

Description
SCR THYRISTOR, 80A, 1.6KV, B 5; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:80A; On State RMS Current:135A; Gate Trigger Voltage Max:3V; Product Range:-RoHS Compliant: Yes
Description
SCR THYRISTOR, 80A, 1.6KV, B 5; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:80A; On State RMS Current:135A; Gate Trigger Voltage Max:3V; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 80A, 1.6Kv, B 5; Scr Module Type Semikron - 10M9736 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 80A, 1.6Kv, B 5; Scr Module Type Semikron
10M9736
Scr Thyristor, 80A, 1.6Kv, B 5; Scr Module Type Semikron 10M9736
SCR THYRISTOR, 80A, 1.6KV, B 5; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:80A; On State RMS Current:135A; Gate Trigger Voltage Max:3V; Product Range:-RoHS Compliant: Yes

SCR THYRISTOR, 80A, 1.6KV, B 5; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:80A; On State RMS Current:135A; Gate Trigger Voltage Max:3V; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 10M9736
Product Name Scr Thyristor, 80A, 1.6Kv, B 5; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010022F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD250N1825KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
Triacs - MAC12M - 925109-MAC12M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details