Semikron, Inc. Scr Thyristor, 350A, 1.6Kv, B 7; Scr Module Type Semikron SKT 300/16 E

Description
SCR THYRISTOR, 350A, 1.6KV, B 7; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:300A; On State RMS Current:280A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
SCR THYRISTOR, 350A, 1.6KV, B 7; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:300A; On State RMS Current:280A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 350A, 1.6Kv, B 7; Scr Module Type Semikron - 88K1234 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 350A, 1.6Kv, B 7; Scr Module Type Semikron
88K1234
Scr Thyristor, 350A, 1.6Kv, B 7; Scr Module Type Semikron 88K1234
SCR THYRISTOR, 350A, 1.6KV, B 7; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:300A; On State RMS Current:280A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

SCR THYRISTOR, 350A, 1.6KV, B 7; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:300A; On State RMS Current:280A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 88K1234
Product Name Scr Thyristor, 350A, 1.6Kv, B 7; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2326784 - RS Components, Ltd.
Infineon Technologies AG
Specs
Thyristor Type PCT
Package Type TO-200
Pin Count 4
View Details
3 suppliers
Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
Triacs - MAC8D - 880935-MAC8D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details