Semikron, Inc. Scr Thyristor, 2.4Ka, 1.6Kv; Scr Module Type Semikron SKT 2400/16 E

Description
SCR THYRISTOR, 2.4KA, 1.6KV; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:300mA; Average Forward Current:2.4kA; On State RMS Current:5.7kA; Gate Trigger Voltage Max:3V; Product Range:-RoHS Compliant: Yes
Description
SCR THYRISTOR, 2.4KA, 1.6KV; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:300mA; Average Forward Current:2.4kA; On State RMS Current:5.7kA; Gate Trigger Voltage Max:3V; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 2.4Ka, 1.6Kv; Scr Module Type Semikron - 91H2236 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 2.4Ka, 1.6Kv; Scr Module Type Semikron
91H2236
Scr Thyristor, 2.4Ka, 1.6Kv; Scr Module Type Semikron 91H2236
SCR THYRISTOR, 2.4KA, 1.6KV; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:300mA; Average Forward Current:2.4kA; On State RMS Current:5.7kA; Gate Trigger Voltage Max:3V; Product Range:-RoHS Compliant: Yes

SCR THYRISTOR, 2.4KA, 1.6KV; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:300mA; Average Forward Current:2.4kA; On State RMS Current:5.7kA; Gate Trigger Voltage Max:3V; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 91H2236
Product Name Scr Thyristor, 2.4Ka, 1.6Kv; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B633SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details