Semikron, Inc. Scr Thyristor, 160A, 1.6Kv, B 6; Scr Module Type Semikron SKT 160/16 E

Description
SCR THYRISTOR, 160A, 1.6KV, B 6; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:160A; On State RMS Current:280A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
SCR THYRISTOR, 160A, 1.6KV, B 6; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:160A; On State RMS Current:280A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 160A, 1.6Kv, B 6; Scr Module Type Semikron - 88K1232 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 160A, 1.6Kv, B 6; Scr Module Type Semikron
88K1232
Scr Thyristor, 160A, 1.6Kv, B 6; Scr Module Type Semikron 88K1232
SCR THYRISTOR, 160A, 1.6KV, B 6; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:160A; On State RMS Current:280A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

SCR THYRISTOR, 160A, 1.6KV, B 6; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:160A; On State RMS Current:280A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 88K1232
Product Name Scr Thyristor, 160A, 1.6Kv, B 6; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 88267441 - Radwell International
Specs
Thyristor Type SCR
View Details
4 suppliers
Thyristors - 4682353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
M50 Series High Surge Current Rectifiers - M5010012F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers