Semikron, Inc. Scr Thyristor; Scr Module Type Semikron SKT 10/12 E

Description
SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:10A; On State RMS Current:30A; Gate Trigger Voltage Max:3V; Operating Temperature Max:130°C RoHS Compliant: Yes
Datasheet
Description
SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:10A; On State RMS Current:30A; Gate Trigger Voltage Max:3V; Operating Temperature Max:130°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor; Scr Module Type Semikron - 20C2900 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor; Scr Module Type Semikron
20C2900
Scr Thyristor; Scr Module Type Semikron 20C2900
SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:10A; On State RMS Current:30A; Gate Trigger Voltage Max:3V; Operating Temperature Max:130°C RoHS Compliant: Yes

SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:10A; On State RMS Current:30A; Gate Trigger Voltage Max:3V; Operating Temperature Max:130°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 20C2900
Product Name Scr Thyristor; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827CCH600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
EUPC Standard SCR - TT104N14KOF - Galco Industrial Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
2 suppliers
SCRs - Single - 5P6M-AZ - 856785-5P6M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details