Semikron, Inc. OEM Parts - OEM Parts ( S ) - SKMT 92/16E SKMT 92/16E

Description
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081012-SKMT 92/16E Mounting: SMD (SMT) Number of Pins: 7 Hold Current: 250 mA Categories: OEM Parts( S ) Case / Package: Module Alternative Parts (Cross-Reference): GBPC604-E4/51; GBPC3506-E4/51; GBPC2510W-E4/51; GBPC3504; STTH120L06TV1; FF150R12RT4HOSA1SKMT 92/16 E; SKMT92/16E; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Screw RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081012-SKMT 92/16E Mounting: SMD (SMT) Number of Pins: 7 Hold Current: 250 mA Categories: OEM Parts( S ) Case / Package: Module Alternative Parts (Cross-Reference): GBPC604-E4/51; GBPC3506-E4/51; GBPC2510W-E4/51; GBPC3504; STTH120L06TV1; FF150R12RT4HOSA1SKMT 92/16 E; SKMT92/16E; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Screw RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SKMT 92/16E - 1081012-SKMT 92/16E - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SKMT 92/16E
1081012-SKMT 92/16E
OEM Parts - OEM Parts ( S ) - SKMT 92/16E 1081012-SKMT 92/16E
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081012-SKMT 92/16E Mounting: SMD (SMT) Number of Pins: 7 Hold Current: 250 mA Categories: OEM Parts( S ) Case / Package: Module Alternative Parts (Cross-Reference): GBPC604-E4/51; GBPC3506-E4/51; GBPC2510W-E4/51; GBPC3504; STTH120L06TV1; FF150R12RT4HOSA1SKMT 92/16 E; SKMT92/16E; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Screw RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081012-SKMT 92/16E
Mounting: SMD (SMT)
Number of Pins: 7
Hold Current: 250 mA
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): GBPC604-E4/51; GBPC3506-E4/51; GBPC2510W-E4/51; GBPC3504; STTH120L06TV1; FF150R12RT4HOSA1SKMT 92/16 E; SKMT92/16E;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1081012-SKMT 92/16E
Product Name OEM Parts - OEM Parts ( S ) - SKMT 92/16E
Unlock Full Specs
to access all available technical data