Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030112-SKM800GA176D
Length: 106.3752 mm
Mounting: SMD (SMT)
Height: 36.4998 mm
Number of Pins: 4
Width: 61.3918 mm
Fall Time: 160 ns
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): FS150R12PT4; BSM100GB120DLC; BSM100GB170DLC; APTGF150DU120TG; APTGT100H60T3G; APTGT100DA60T1GSKM 800 GA 176 D;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Single
Collector Emitter Voltage (VCEO): 1.7 kV
Max Collector Current: 200 A
Collector Emitter Saturation Voltage: 2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030112-SKM800GA176D |
| Product Name | OEM Parts - OEM Parts ( S ) - SKM800GA176D |