Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022901-SKM300GB12V
Mounting: SMD (SMT)
Number of Pins: 7
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): FF450R12KT4HOSA1; FS150R12PT4; FZ600R12KE3HOSA1SKM 300GB12V;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Element Configuration: Dual
Collector Emitter Breakdown Voltage: 1.2 kV
Collector Emitter Voltage (VCEO): 1.2 kV
Collector Emitter Saturation Voltage: 1.85 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1022901-SKM300GB12V |
| Product Name | OEM Parts - OEM Parts ( S ) - SKM300GB12V |