Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093344-SKM300GB12E4
Termination: Screw
Length: 106.4 mm
Mounting: SMD (SMT)
Polarity: NPN
Height: 30.5 mm
Number of Pins: 7
Width: 61.4 mm
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): FF300R12KE3HOSA1; BSM200GA120DN2; BSM 150GB 120DLC;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Element Configuration: Dual
Collector Emitter Breakdown Voltage: 1.2 kV
Collector Emitter Voltage (VCEO): 1.2 kV
Max Collector Current: 422 A
Collector Emitter Saturation Voltage: 1.85 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093344-SKM300GB12E4 |
| Product Name | OEM Parts - OEM Parts ( S ) - SKM300GB12E4 |