Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019591-SKM200GB12E4
Length: 106.3752 mm
Mounting: SMD (SMT)
Height: 30.5054 mm
Number of Pins: 7
Width: 61.3918 mm
Fall Time: 55 ns
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): FF200R12KS4HOSA1; BSM200GA120DN2; BSM 150GB 120DLCSKM 200GB12E4;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Panel, Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Element Configuration: Dual
Collector Emitter Breakdown Voltage: 1.2 kV
Collector Emitter Voltage (VCEO): 1.2 kV
Max Collector Current: 314 A
Collector Emitter Saturation Voltage: 1.8 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019591-SKM200GB12E4 |
| Product Name | OEM Parts - OEM Parts ( S ) - SKM200GB12E4 |