Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1210928-SKM180A020
Drain to Source Voltage (Vdss): 200 V
Number of Elements: 1
Number of Pins: 4
Categories: Custom Parts
Alternative Parts (Cross-Reference): SKM 180A020;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 180 A
Drain to Source Resistance: 9 mΩ
Gate to Source Voltage (Vgs): 20 V
Threshold Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1210928-SKM180A020 |
| Product Name | Custom Parts - Custom Parts (S - T) - SKM180A020 |