Semikron, Inc. Transistor; Continuous Collector Current Semikron SKM150GB12VG

Description
TRANSISTOR; Continuous Collector Current:235A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:940mV; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR; Continuous Collector Current:235A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:940mV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor; Continuous Collector Current Semikron - 77R2552 - Newark, An Avnet Company
Chicago, IL, United States
Transistor; Continuous Collector Current Semikron
77R2552
Transistor; Continuous Collector Current Semikron 77R2552
TRANSISTOR; Continuous Collector Current:235A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:940mV; Product Range:- RoHS Compliant: Yes

TRANSISTOR; Continuous Collector Current:235A; Collector Emitter Saturation Voltage:1.2kV; Power Dissipation:-; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:940mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 77R2552
Product Name Transistor; Continuous Collector Current Semikron
Transistor Type Transistor; Continuous Collector Current Semikron
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Module - 436357 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
 - BC817-40W/ZLF - Rochester Electronics
Specs
Transistor Type Bipolar RF; MOSFET RF
Polarity NPN
Package Type SOT323; SOT-323-3
View Details
3 suppliers