Semikron, Inc. OEM Parts - OEM Parts ( S ) - SKM150GB12VG SKM150GB12VG

Description
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093342-SKM150GB12VG Mounting: SMD (SMT) Number of Pins: 7 Categories: OEM Parts( S ) Case / Package: Module Alternative Parts (Cross-Reference): SKM150GB12VGSKM 150GB12VG; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Collector Emitter Breakdown Voltage: 940 mV Collector Emitter Voltage (VCEO): 1.2 kV
Request a Quote
Description
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093342-SKM150GB12VG Mounting: SMD (SMT) Number of Pins: 7 Categories: OEM Parts( S ) Case / Package: Module Alternative Parts (Cross-Reference): SKM150GB12VGSKM 150GB12VG; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Collector Emitter Breakdown Voltage: 940 mV Collector Emitter Voltage (VCEO): 1.2 kV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SKM150GB12VG - 1093342-SKM150GB12VG - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SKM150GB12VG
1093342-SKM150GB12VG
OEM Parts - OEM Parts ( S ) - SKM150GB12VG 1093342-SKM150GB12VG
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093342-SKM150GB12VG Mounting: SMD (SMT) Number of Pins: 7 Categories: OEM Parts( S ) Case / Package: Module Alternative Parts (Cross-Reference): SKM150GB12VGSKM 150GB12VG; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Collector Emitter Breakdown Voltage: 940 mV Collector Emitter Voltage (VCEO): 1.2 kV

Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093342-SKM150GB12VG
Mounting: SMD (SMT)
Number of Pins: 7
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): SKM150GB12VGSKM 150GB12VG;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Collector Emitter Breakdown Voltage: 940 mV
Collector Emitter Voltage (VCEO): 1.2 kV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1093342-SKM150GB12VG
Product Name OEM Parts - OEM Parts ( S ) - SKM150GB12VG
Unlock Full Specs
to access all available technical data