Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030111-SKKT92B16E
Length: 93 mm
Mounting: SMD (SMT)
Height: 29.4 mm
Number of Pins: 7
Isolation Voltage: 2.5 kV
Hold Current: 250 mA
Width: 20 mm
Categories: OEM Parts( S )
Case / Package: Module
Alternative Parts (Cross-Reference): GBPC604-E4/51; GBPC3506-E4/51; GBPC2510W-E4/51; GBPC3504; STPS160H100TV; STTH120L06TV1SKKT 92B16 E; SKKT 92B16E; SKKT92B/16E; SKKT92B16E.; SKKT92B16E..;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Panel, Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 150 A
REACH SVHC: No SVHC
Max Repetitive Reverse Voltage (Vrrm): 1.6 kV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030111-SKKT92B16E |
| Product Name | OEM Parts - OEM Parts ( S ) - SKKT92B16E |