Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993009-SKKT162/16E
Termination: Screw
Length: 93.98 mm
Mounting: SMD (SMT)
Height: 29.9974 mm
Number of Pins: 7
Isolation Voltage: 2.5 kV
Hold Current: 400 mA
Width: 34.0106 mm
Hole Diameter: 6.5 mm
Categories: Triacs
Case / Package: Module
Alternative Parts (Cross-Reference): SKKT162/16ESKKT 162-16 E; SKKT 162/16 E; SKKT 162/16E; SKKT 16216 E; SKKT 16216E; SKKT-162/16E; SKKT162-16E; SKKT162/16E..; SKKT16216E;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Panel, Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
RMS Current (Irms): 250 A
REACH SVHC: No SVHC
Max Repetitive Reverse Voltage (Vrrm): 1.6 kV
POWER MODULE 160A 1600V DUAL-SCR
THYRISTOR MODULE, 160A, 1.6KV, A 21; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:160A; On State RMS Current:250A; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors |
| Product Number | 993009-SKKT162/16E | SKKT162/16E | 01H8025 |
| Product Name | Triacs - SKKT162/16E | SEKG Standard SCR | Thyristor Module, 160A, 1.6Kv, A 21; Scr Module Type Semikron |
| Standards and Certifications | RoHS | RoHS | |
| Package Type | Module | ||
| Pin Count | 7 |