Semikron, Inc. Thyristor Module, 95A, 1.8Kv, A 48; Scr Module Type Semikron SKKT 92B18 E

Description
THYRISTOR MODULE, 95A, 1.8KV, A 48; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Gate Trigger Voltage Max:3VRoHS Compliant: Yes
Description
THYRISTOR MODULE, 95A, 1.8KV, A 48; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Gate Trigger Voltage Max:3VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module, 95A, 1.8Kv, A 48; Scr Module Type Semikron - 91H1903 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module, 95A, 1.8Kv, A 48; Scr Module Type Semikron
91H1903
Thyristor Module, 95A, 1.8Kv, A 48; Scr Module Type Semikron 91H1903
THYRISTOR MODULE, 95A, 1.8KV, A 48; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Gate Trigger Voltage Max:3VRoHS Compliant: Yes

THYRISTOR MODULE, 95A, 1.8KV, A 48; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Gate Trigger Voltage Max:3VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 91H1903
Product Name Thyristor Module, 95A, 1.8Kv, A 48; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827DH1400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details
SCRs - Single - Modules - TT142N16KOFHPSA1 - 937866-TT142N16KOFHPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Module
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
SCRs - Single - MCR69-003 - 926845-MCR69-003 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
View Details