Semikron, Inc. Thyristor Diode Module, 150A, 1.2Kv, A5; Scr Module Type Semikron SKKT 92/12E

Description
THYRISTOR DIODE MODULE, 150A, 1.2KV, A5; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR DIODE MODULE, 150A, 1.2KV, A5; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module, 150A, 1.2Kv, A5; Scr Module Type Semikron - 93K7597 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module, 150A, 1.2Kv, A5; Scr Module Type Semikron
93K7597
Thyristor Diode Module, 150A, 1.2Kv, A5; Scr Module Type Semikron 93K7597
THYRISTOR DIODE MODULE, 150A, 1.2KV, A5; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Product Range:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE, 150A, 1.2KV, A5; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:95A; On State RMS Current:150A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Dual Thyristor module, Tcase 85 C=95 amps, 1200 Vs, Case SemiPACK 1 - 70098243 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dual Thyristor module, Tcase 85 C=95 amps, 1200 Vs, Case SemiPACK 1
70098243
Dual Thyristor module, Tcase 85 C=95 amps, 1200 Vs, Case SemiPACK 1 70098243
Dual Thyristor module, Tcase 85 C=95 amps, 1200 Vs, Case SemiPACK 1

Dual Thyristor module, Tcase 85 C=95 amps, 1200 Vs, Case SemiPACK 1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Thyristors Thyristors
Product Number 93K7597 70098243
Product Name Thyristor Diode Module, 150A, 1.2Kv, A5; Scr Module Type Semikron Dual Thyristor module, Tcase 85 C=95 amps, 1200 Vs, Case SemiPACK 1
Thyristor Type SCR Thyristor Surge Suppressor; Thyristor/Diode Module
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B672-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details