Semikron, Inc. Thyristor, Scr, 55A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron SKKT 58B16 E

Description
THYRISTOR, SCR, 55A, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:-; Average On State Current:55A; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:7Pins; Holding Current Max:250mA RoHS Compliant: Yes
Description
THYRISTOR, SCR, 55A, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:-; Average On State Current:55A; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:7Pins; Holding Current Max:250mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 55A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron - 86W0678 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 55A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron
86W0678
Thyristor, Scr, 55A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron 86W0678
THYRISTOR, SCR, 55A, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:-; Average On State Current:55A; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:7Pins; Holding Current Max:250mA RoHS Compliant: Yes

THYRISTOR, SCR, 55A, 1.6KV, MODULE; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:-; Average On State Current:55A; On State RMS Current:-; Thyristor Case Style:Module; No. of Pins:7Pins; Holding Current Max:250mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 86W0678
Product Name Thyristor, Scr, 55A, 1.6Kv, Module; Peak Repetitive Off State Voltage Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Diode Module, 0.15A, 2.5V Rohs Compliant Infineon - 74AJ3310 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Triacs - MAC12D - 925108-MAC12D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
M50 Series High Surge Current Rectifiers - M5010014V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details