Semikron, Inc. Custom Parts - Custom Parts (S - T) - SKKT 57B12 E SKKT 57B12 E

Description
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206434-SKKT 57B12 E Length: 93 mm Height: 30 mm Number of Pins: 7 Isolation Voltage: 2.5 kV Hold Current: 250 mA Width: 20 mm Categories: Custom Parts Case / Package: Module Alternative Parts (Cross-Reference): SKKT 57B12E; SKKT57B/12 E; SKKT57B/12E; SKKT57B12E; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Panel, Screw RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 95 A REACH SVHC: No SVHC Max Repetitive Reverse Voltage (Vrrm): 1.2 kV Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206434-SKKT 57B12 E Length: 93 mm Height: 30 mm Number of Pins: 7 Isolation Voltage: 2.5 kV Hold Current: 250 mA Width: 20 mm Categories: Custom Parts Case / Package: Module Alternative Parts (Cross-Reference): SKKT 57B12E; SKKT57B/12 E; SKKT57B/12E; SKKT57B12E; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Panel, Screw RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 95 A REACH SVHC: No SVHC Max Repetitive Reverse Voltage (Vrrm): 1.2 kV Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SKKT 57B12 E - 1206434-SKKT 57B12 E - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SKKT 57B12 E
1206434-SKKT 57B12 E
Custom Parts - Custom Parts (S - T) - SKKT 57B12 E 1206434-SKKT 57B12 E
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206434-SKKT 57B12 E Length: 93 mm Height: 30 mm Number of Pins: 7 Isolation Voltage: 2.5 kV Hold Current: 250 mA Width: 20 mm Categories: Custom Parts Case / Package: Module Alternative Parts (Cross-Reference): SKKT 57B12E; SKKT57B/12 E; SKKT57B/12E; SKKT57B12E; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Panel, Screw RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 95 A REACH SVHC: No SVHC Max Repetitive Reverse Voltage (Vrrm): 1.2 kV Max Operating Temperature: 125 °C

Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206434-SKKT 57B12 E
Length: 93 mm
Height: 30 mm
Number of Pins: 7
Isolation Voltage: 2.5 kV
Hold Current: 250 mA
Width: 20 mm
Categories: Custom Parts
Case / Package: Module
Alternative Parts (Cross-Reference): SKKT 57B12E; SKKT57B/12 E; SKKT57B/12E; SKKT57B12E;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Mount: Panel, Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 95 A
REACH SVHC: No SVHC
Max Repetitive Reverse Voltage (Vrrm): 1.2 kV
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1206434-SKKT 57B12 E
Product Name Custom Parts - Custom Parts (S - T) - SKKT 57B12 E
Unlock Full Specs
to access all available technical data