Semikron, Inc. Thyristor Diode Module; 1.65 V (Max.); 3600/3000 V (RMS); 0.57/0.29 K/W SKKT 57/16 E

Description
1.65 V (Max.) Threshold Voltage, 3600⁄3000 V (RMS) Isolation Voltage, Thyristor Diode Modules Heat transfer through Aluminium nitride ceramic isolated metal baseplate Hard soldered joints for high reliability UL recognized 0.57⁄0.29 K⁄W thermal resistance junction to case.
Description
1.65 V (Max.) Threshold Voltage, 3600⁄3000 V (RMS) Isolation Voltage, Thyristor Diode Modules Heat transfer through Aluminium nitride ceramic isolated metal baseplate Hard soldered joints for high reliability UL recognized 0.57⁄0.29 K⁄W thermal resistance junction to case.

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module; 1.65 V (Max.); 3600/3000 V (RMS); 0.57/0.29 K/W - 70098234 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thyristor Diode Module; 1.65 V (Max.); 3600/3000 V (RMS); 0.57/0.29 K/W
70098234
Thyristor Diode Module; 1.65 V (Max.); 3600/3000 V (RMS); 0.57/0.29 K/W 70098234
1.65 V (Max.) Threshold Voltage, 3600⁄3000 V (RMS) Isolation Voltage, Thyristor Diode Modules Heat transfer through Aluminium nitride ceramic isolated metal baseplate Hard soldered joints for high reliability UL recognized 0.57⁄0.29 K⁄W thermal resistance junction to case.

1.65 V (Max.) Threshold Voltage, 3600⁄3000 V (RMS) Isolation Voltage, Thyristor Diode Modules

  • Heat transfer through Aluminium nitride ceramic isolated metal baseplate
  • Hard soldered joints for high reliability
  • UL recognized
    0.57⁄0.29 K⁄W thermal resistance junction to case.
Supplier's Site
Thyristor Diode Module 55A, 1.6Kv A46; Scr Module Type Semikron - 88K1989 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module 55A, 1.6Kv A46; Scr Module Type Semikron
88K1989
Thyristor Diode Module 55A, 1.6Kv A46; Scr Module Type Semikron 88K1989
THYRISTOR DIODE MODULE 55A, 1.6KV A46; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:50A; On State RMS Current:95A; Product Range:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE 55A, 1.6KV A46; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:50A; On State RMS Current:95A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Scr/diode Module; Scr Module Type Semikron - 59M1975 - Newark, An Avnet Company
Chicago, IL, United States
Scr/diode Module; Scr Module Type Semikron
59M1975
Scr/diode Module; Scr Module Type Semikron 59M1975
SCR/DIODE MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:150mA; Current It av:50A; On State RMS Current IT(rms):95A; Peak Non Rep Surge Current RoHS Compliant: Yes

SCR/DIODE MODULE; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:150mA; Current It av:50A; On State RMS Current IT(rms):95A; Peak Non Rep Surge Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number 70098234 88K1989 59M1975
Product Name Thyristor Diode Module; 1.65 V (Max.); 3600/3000 V (RMS); 0.57/0.29 K/W Thyristor Diode Module 55A, 1.6Kv A46; Scr Module Type Semikron Scr/diode Module; Scr Module Type Semikron
Thyristor Type Thyristor Surge Suppressor; Thyristor/Diode Module SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B642-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 22530691 - Radwell International
Specs
Thyristor Type SCR
View Details