Semikron, Inc. 1200V 1500A Triac SKKT 57/12 E

Description
SCR Module 1200V 1500A 7-Pin Case A-46 Product overview: SKKT 57/12 E from Semikron is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 1500A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1200V, 1500A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-SKKT 57/12 E can be used for catalog matching and distributor lookup.
Request a Quote
Description
SCR Module 1200V 1500A 7-Pin Case A-46 Product overview: SKKT 57/12 E from Semikron is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 1500A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1200V, 1500A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-SKKT 57/12 E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 1500A Triac
300-SKKT 57/12 E
1200V 1500A Triac 300-SKKT 57/12 E
SCR Module 1200V 1500A 7-Pin Case A-46 Product overview: SKKT 57/12 E from Semikron is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 1500A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1200V, 1500A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-SKKT 57/12 E can be used for catalog matching and distributor lookup.

SCR Module 1200V 1500A 7-Pin Case A-46 Product overview: SKKT 57/12 E from Semikron is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 1500A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1200V, 1500A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-SKKT 57/12 E can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - SKKT 57/12 E - 1093336-SKKT 57/12 E - Win Source Electronics
Laguna Hills, CA, United States
Triacs - SKKT 57/12 E
1093336-SKKT 57/12 E
Triacs - SKKT 57/12 E 1093336-SKKT 57/12 E
Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093336-SKKT 57/12 E Length: 92.9894 mm Mounting: SMD (SMT) Height: 29.9974 mm Number of Pins: 7 Hold Current: 250 mA Width: 19.9898 mm Categories: Triacs Case / Package: Module Alternative Parts (Cross-Reference): SKKT 57/12 ESKKT 57-12 E; SKKT 57/12E; SKKT-57/12E; SKKT57-12E; SKKT57/12E; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Screw RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 95 A REACH SVHC: No SVHC

Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093336-SKKT 57/12 E
Length: 92.9894 mm
Mounting: SMD (SMT)
Height: 29.9974 mm
Number of Pins: 7
Hold Current: 250 mA
Width: 19.9898 mm
Categories: Triacs
Case / Package: Module
Alternative Parts (Cross-Reference): SKKT 57/12 ESKKT 57-12 E; SKKT 57/12E; SKKT-57/12E; SKKT57-12E; SKKT57/12E;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 95 A
REACH SVHC: No SVHC

Buy Now
Dual Thyristor module, Tcase 85 C=55 amps, 1200 Vs, Case SemiPACK 1 - 70098465 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dual Thyristor module, Tcase 85 C=55 amps, 1200 Vs, Case SemiPACK 1
70098465
Dual Thyristor module, Tcase 85 C=55 amps, 1200 Vs, Case SemiPACK 1 70098465
Dual Thyristor module, Tcase 85 C=55 amps, 1200 Vs, Case SemiPACK 1

Dual Thyristor module, Tcase 85 C=55 amps, 1200 Vs, Case SemiPACK 1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Triacs Triacs Thyristors
Product Number 300-SKKT 57/12 E 1093336-SKKT 57/12 E 70098465
Product Name 1200V 1500A Triac Triacs - SKKT 57/12 E Dual Thyristor module, Tcase 85 C=55 amps, 1200 Vs, Case SemiPACK 1
Package Type Case A-46 Module
Unlock Full Specs
to access all available technical data