Manufacturer: Semikron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093335-SKKT 42/12E
Current Rating: 75 A
Mounting: SMD (SMT)
Number of Pins: 7
Hold Current: 250 mA
Categories: Triacs
Case / Package: Module
Alternative Parts (Cross-Reference): SKKT 42/12ESKKT 42-12E; SKKT 42/12 E; SKKT 42/12E.; SKKT42-12E; SKKT42/12E;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 75 A
Voltage Rating (DC): 1.2 kV
REACH SVHC: No SVHC
THYRISTOR DIODE MODULE 40A, 1.2KV A46; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:40A; On State RMS Current:75A; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | 1093335-SKKT 42/12E | 83F4920 |
| Product Name | Triacs - SKKT 42/12E | Thyristor Diode Module 40A, 1.2Kv A46; Scr Module Type Semikron |
| Standards and Certifications | RoHS | RoHS |