Semikron, Inc. Thyristor Module 273A, 1.6Kv, A 43A; Scr Module Type Semikron SKKT 273/16E

Description
THYRISTOR MODULE 273A, 1.6KV, A 43A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:273A; On State RMS Current:450A; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR MODULE 273A, 1.6KV, A 43A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:273A; On State RMS Current:450A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module 273A, 1.6Kv, A 43A; Scr Module Type Semikron - 16M0225 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module 273A, 1.6Kv, A 43A; Scr Module Type Semikron
16M0225
Thyristor Module 273A, 1.6Kv, A 43A; Scr Module Type Semikron 16M0225
THYRISTOR MODULE 273A, 1.6KV, A 43A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:273A; On State RMS Current:450A; Product Range:- RoHS Compliant: Yes

THYRISTOR MODULE 273A, 1.6KV, A 43A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:273A; On State RMS Current:450A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 16M0225
Product Name Thyristor Module 273A, 1.6Kv, A 43A; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Scr Thyristor, 1.6Kv, 380A Rohs Compliant Infineon - 42AH2129 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827DH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details